Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1191868-K3023PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: BSI, CQC, CSA, cUR, UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA (Typ)
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 80mA
Alternative Parts (Cross-Reference): MOC3022TVM_NL; MOC3021TVM_NL; MOC3023TVM_NL;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1191868-K3023PG |
| Product Name | Optoisolators - Triac, SCR Output - K3023PG |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |