Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Triac Optocoupler, 5.3kV Isolation, 1-Ch, DIP Product overview: K3023P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3023P can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Phototriac Output
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | K3023P-ND | 904-K3023P | K3023P | 35C1758 |
| Product Name | Triac, SCR Output Optoisolators | 5.3kV DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay |
| Output | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Rail/Tube | DIP |