Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1191867-K3023P
Packaging: Tube
Mounting Style: Through Hole
Approvals: BSI, CQC, CSA, cUR, UR, VDE
Output Type: Triac
Voltage - Off State: 400V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 10V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 80mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.3V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1191867-K3023P |
| Product Name | Optoisolators - Triac, SCR Output - K3023P |
| Package Type | DIP; 6-DIP |