Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators K3021PG

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - K3021PG-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
K3021PG-ND
Triac, SCR Output Optoisolators K3021PG-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
400V 100mA DIP Signal Isolator and Optocoupler - 904-K3021PG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 100mA DIP Signal Isolator and Optocoupler
904-K3021PG
400V 100mA DIP Signal Isolator and Optocoupler 904-K3021PG
Triac Optocoupler, 1-CH, 400V, 100mA, Zero-Crossing, DIP Product overview: K3021PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3021PG can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1-CH, 400V, 100mA, Zero-Crossing, DIP Product overview: K3021PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3021PG can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay - 21H0418 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay
21H0418
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay 21H0418
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:50mA; Output Voltage:400V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:50mA; Output Voltage:400V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay - 58AJ2351 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay
58AJ2351
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay 58AJ2351
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3021PG
Triac & SCR Output Optocouplers K3021PG
Triac & SCR Output Optocouplers Phototriac Output Non-Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Non-Zero Crossing

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K3021PG-ND 904-K3021PG 21H0418 58AJ2351 K3021PG
Product Name Triac, SCR Output Optoisolators 400V 100mA DIP Signal Isolator and Optocoupler Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537283 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8233AD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details