Vishay Precision Group Triac, SCR Output Optoisolators K3021P

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - K3021P-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
K3021P-ND
Triac, SCR Output Optoisolators K3021P-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
400V Signal Isolator and Optocoupler - 904-K3021P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V Signal Isolator and Optocoupler
904-K3021P
400V Signal Isolator and Optocoupler 904-K3021P
Optocoupler Triac AC-OUT 1-CH 400V 6-Pin DIL Product overview: K3021P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3021P can be used for catalog matching and distributor lookup.

Optocoupler Triac AC-OUT 1-CH 400V 6-Pin DIL Product overview: K3021P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3021P can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay - 35C1756 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay
35C1756
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay 35C1756
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3021P
Triac & SCR Output Optocouplers K3021P
Triac & SCR Output Optocouplers Phototriac Output

Triac & SCR Output Optocouplers Phototriac Output

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K3021P-ND 904-K3021P 35C1756 K3021P
Product Name Triac, SCR Output Optoisolators 400V Signal Isolator and Optocoupler Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990547 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-1904-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details