Optocoupler Triac AC-OUT 1-CH 400V 6-Pin DIL Product overview: K3020P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3020P can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac Output
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-K3020P | K3020P-ND | 35C1755 | K3020P |
| Product Name | 400V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP |