Vishay Intertechnology, Inc. 250V 5.3kV DIP Signal Isolator and Optocoupler K3012P

Description
Triac Optocoupler, 1-CH, 250V, 5.3kV Isolation, DIP Product overview: K3012P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 1-CH, 250V, 5.3kV Isolation, DIP Product overview: K3012P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V 5.3kV DIP Signal Isolator and Optocoupler - 904-K3012P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 5.3kV DIP Signal Isolator and Optocoupler
904-K3012P
250V 5.3kV DIP Signal Isolator and Optocoupler 904-K3012P
Triac Optocoupler, 1-CH, 250V, 5.3kV Isolation, DIP Product overview: K3012P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P can be used for catalog matching and distributor lookup.

Triac Optocoupler, 1-CH, 250V, 5.3kV Isolation, DIP Product overview: K3012P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 751-K3012P-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-K3012P-ND
Triac, SCR Output Optoisolators 751-K3012P-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Triac Driver; Optocoupler Case Style Vishay - 34M6671 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac Driver; Optocoupler Case Style Vishay
34M6671
Optocoupler, Triac Driver; Optocoupler Case Style Vishay 34M6671
OPTOCOUPLER, TRIAC DRIVER; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC DRIVER; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3012P
Triac & SCR Output Optocouplers K3012P
Triac & SCR Output Optocouplers Phototriac Output

Triac & SCR Output Optocouplers Phototriac Output

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-K3012P 751-K3012P-ND 34M6671 K3012P
Product Name 250V 5.3kV DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Triac Driver; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Mounting Option Rail/Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 494882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details