Manufacturer: Vishay
Win Source Part Number: 1050422-K3011P
Packaging: Tube/Rail
Approvals: BSI, CQC, UR, VDE
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 250V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/μs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 80mA
Alternative Parts (Cross-Reference): MOC3010X; K3010P; K3012P;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1050422-K3011P |
| Product Name | Optoisolators - Triac, SCR Output - K3011P |
| Package Type | DIP; 6-DIP |