Vishay Precision Group Triac, SCR Output Optoisolators K3010P

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - K3010P-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
K3010P-ND
Triac, SCR Output Optoisolators K3010P-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
250V 5.3kV DIP Signal Isolator and Optocoupler - 904-K3010P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 5.3kV DIP Signal Isolator and Optocoupler
904-K3010P
250V 5.3kV DIP Signal Isolator and Optocoupler 904-K3010P
1-CH Triac Optocoupler, 250V AC, 5.3kV Isolation, DIP Product overview: K3010P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3010P can be used for catalog matching and distributor lookup.

1-CH Triac Optocoupler, 250V AC, 5.3kV Isolation, DIP Product overview: K3010P from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5.3kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, 5.3kV, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3010P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3010P
Triac & SCR Output Optocouplers K3010P
Triac & SCR Output Optocouplers Phototriac Output

Triac & SCR Output Optocouplers Phototriac Output

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms, 6-Dip; Optocoupler Case Style Vishay - 21H0411 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms, 6-Dip; Optocoupler Case Style Vishay
21H0411
Optocoupler, Phototriac, 5300Vrms, 6-Dip; Optocoupler Case Style Vishay 21H0411
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, 6-DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:80mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS, 6-DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:80mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K3010P-ND 904-K3010P K3010P 21H0411
Product Name Triac, SCR Output Optoisolators 250V 5.3kV DIP Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms, 6-Dip; Optocoupler Case Style Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2537272 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details