0.027µF ±20% 500V Ceramic Capacitor X7R Radial
K 500V 27NF ±20% X7R REEL E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K273M20X7RL5TH5-ND | 92K3032 |
| Product Name | Ceramic Capacitors | K 500V 27Nf ±20% X7R Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0270 microF |