Vishay Intertechnology, Inc. Ceramic Capacitors K273M20X7RL53H5

Description
0.027µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273M20X7RL53H5-ND
Ceramic Capacitors K273M20X7RL53H5-ND
0.027µF ±20% 500V Ceramic Capacitor X7R Radial

0.027µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K273M20X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K273M20X7RL53H5
Ceramic Capacitors K273M20X7RL53H5
CAP CER 0.027UF 500V X7R RADIAL

CAP CER 0.027UF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 27Nf ±20% X7R Bulk E3 Vishay - 92K3034 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 27Nf ±20% X7R Bulk E3 Vishay
92K3034
K 500V 27Nf ±20% X7R Bulk E3 Vishay 92K3034
K 500V 27NF ±20% X7R BULK E3

K 500V 27NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K273M20X7RL53H5-ND K273M20X7RL53H5 92K3034
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 27Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details