Vishay Intertechnology, Inc. Ceramic Capacitors K273M20X7RH5UH5

Description
0.027µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273M20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273M20X7RH5UH5-ND
Ceramic Capacitors K273M20X7RH5UH5-ND
0.027µF ±20% 100V Ceramic Capacitor X7R Radial

0.027µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 27Nf ± 20 % X7R Ammo E3 Vishay - 92K3022 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Nf ± 20 % X7R Ammo E3 Vishay
92K3022
K 100V 27Nf ± 20 % X7R Ammo E3 Vishay 92K3022
K 100V 27NF ± 20 % X7R AMMO E3

K 100V 27NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K273M20X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K273M20X7RH5UH5
Capacitors - Ceramic Capacitors K273M20X7RH5UH5
CAP CER 0.027UF 100V X7R RADIAL

CAP CER 0.027UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K273M20X7RH5UH5-ND 92K3022 K273M20X7RH5UH5
Product Name Ceramic Capacitors K 100V 27Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details