Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RL5UH5

Description
0.027µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RL5UH5-ND
Ceramic Capacitors K273K20X7RL5UH5-ND
0.027µF ±10% 500V Ceramic Capacitor X7R Radial

0.027µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 27Nf ±10% X7R Ammo E3 Vishay - 92K3006 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 27Nf ±10% X7R Ammo E3 Vishay
92K3006
K 500V 27Nf ±10% X7R Ammo E3 Vishay 92K3006
K 500V 27NF ±10% X7R AMMO E3

K 500V 27NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K20X7RL5UH5-ND 92K3006
Product Name Ceramic Capacitors K 500V 27Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers