Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RL5TH5

Description
0.027µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RL5TH5-ND
Ceramic Capacitors K273K20X7RL5TH5-ND
0.027µF ±10% 500V Ceramic Capacitor X7R Radial

0.027µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 27Nf ±10% X7R Reel E3 Vishay - 92K3005 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 27Nf ±10% X7R Reel E3 Vishay
92K3005
K 500V 27Nf ±10% X7R Reel E3 Vishay 92K3005
K 500V 27NF ±10% X7R REEL E3

K 500V 27NF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K273K20X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K273K20X7RL5TH5
Ceramic Capacitors K273K20X7RL5TH5
CAP CER 0.027UF 500V X7R RADIAL

CAP CER 0.027UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K273K20X7RL5TH5-ND 92K3005 K273K20X7RL5TH5
Product Name Ceramic Capacitors K 500V 27Nf ±10% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details