Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RK5TH5

Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RK5TH5-ND
Ceramic Capacitors K273K20X7RK5TH5-ND
0.027µF ±10% 200V Ceramic Capacitor X7R Radial

0.027µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 27Nf ±10% X7R Reel E3 Vishay - 92K2999 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 27Nf ±10% X7R Reel E3 Vishay
92K2999
K 200V 27Nf ±10% X7R Reel E3 Vishay 92K2999
K 200V 27NF ±10% X7R REEL E3

K 200V 27NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K20X7RK5TH5-ND 92K2999
Product Name Ceramic Capacitors K 200V 27Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers