Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RK53H5

Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RK53H5-ND
Ceramic Capacitors K273K20X7RK53H5-ND
0.027µF ±10% 200V Ceramic Capacitor X7R Radial

0.027µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 27Nf ±10% X7R Bulk E3 Vishay - 92K3003 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 27Nf ±10% X7R Bulk E3 Vishay
92K3003
K 200V 27Nf ±10% X7R Bulk E3 Vishay 92K3003
K 200V 27NF ±10% X7R BULK E3

K 200V 27NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K20X7RK53H5-ND 92K3003
Product Name Ceramic Capacitors K 200V 27Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers