Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RH5UH5

Description
0.027µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RH5UH5-ND
Ceramic Capacitors K273K20X7RH5UH5-ND
0.027µF ±10% 100V Ceramic Capacitor X7R Radial

0.027µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K273K20X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K273K20X7RH5UH5
Capacitors - Ceramic Capacitors K273K20X7RH5UH5
CAP CER 0.027UF 100V X7R RADIAL

CAP CER 0.027UF 100V X7R RADIAL

Supplier's Site
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay - 92K2995 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay
92K2995
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay 92K2995
K 100V 27NF ± 10 % X7R AMMO E3

K 100V 27NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K273K20X7RH5UH5-ND K273K20X7RH5UH5 92K2995
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 27Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details