Vishay Intertechnology, Inc. Ceramic Capacitors K273K10X7RF5UH5

Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K10X7RF5UH5-ND
Ceramic Capacitors K273K10X7RF5UH5-ND
0.027µF ±10% 50V Ceramic Capacitor X7R Radial

0.027µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 27Nf ±10% X7R Ammo E3 Vishay - 92K2983 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ±10% X7R Ammo E3 Vishay
92K2983
K 50V 27Nf ±10% X7R Ammo E3 Vishay 92K2983
K 50V 27NF ±10% X7R AMMO E3

K 50V 27NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K273K10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K273K10X7RF5UH5
Capacitors - Ceramic Capacitors K273K10X7RF5UH5
CAP CER 0.027UF 50V X7R RADIAL

CAP CER 0.027UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K273K10X7RF5UH5-ND 92K2983 K273K10X7RF5UH5
Product Name Ceramic Capacitors K 50V 27Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers