Vishay Intertechnology, Inc. Ceramic Capacitors K273K10X7RF5TH5

Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K10X7RF5TH5-ND
Ceramic Capacitors K273K10X7RF5TH5-ND
0.027µF ±10% 50V Ceramic Capacitor X7R Radial

0.027µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 27Nf ±10% X7R Reel E3 Vishay - 92K2981 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ±10% X7R Reel E3 Vishay
92K2981
K 50V 27Nf ±10% X7R Reel E3 Vishay 92K2981
K 50V 27NF ±10% X7R REEL E3

K 50V 27NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K10X7RF5TH5-ND 92K2981
Product Name Ceramic Capacitors K 50V 27Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details