Vishay Intertechnology, Inc. Ceramic Capacitors K272M15X7RL53H5

Description
2700pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M15X7RL53H5-ND
Ceramic Capacitors K272M15X7RL53H5-ND
2700pF ±20% 500V Ceramic Capacitor X7R Radial

2700pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 2,7Nf ±20% X7R Bulk E3 Vishay - 92K2980 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 2,7Nf ±20% X7R Bulk E3 Vishay
92K2980
K 500V 2,7Nf ±20% X7R Bulk E3 Vishay 92K2980
K 500V 2,7NF ±20% X7R BULK E3

K 500V 2,7NF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K272M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272M15X7RL53H5
Capacitors - Ceramic Capacitors K272M15X7RL53H5
CAP CER 2700PF 500V X7R RADIAL

CAP CER 2700PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K272M15X7RL53H5-ND 92K2980 K272M15X7RL53H5
Product Name Ceramic Capacitors K 500V 2,7Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details