Vishay Intertechnology, Inc. Ceramic Capacitors K272M15X7RK5UL2

Description
2700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M15X7RK5UL2-ND
Ceramic Capacitors K272M15X7RK5UL2-ND
2700pF ±20% 200V Ceramic Capacitor X7R Radial

2700pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay - 92K2975 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay
92K2975
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay 92K2975
K 200V 2,7NF ±20% X7R AMMO E3

K 200V 2,7NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272M15X7RK5UL2-ND 92K2975
Product Name Ceramic Capacitors K 200V 2,7Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details