Vishay Intertechnology, Inc. Ceramic Capacitors K272M10X7RH5UL2

Description
2700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M10X7RH5UL2-ND
Ceramic Capacitors K272M10X7RH5UL2-ND
2700pF ±20% 100V Ceramic Capacitor X7R Radial

2700pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 2,7Nf ±20% X7R Ammo E3 Vishay - 92K2957 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ±20% X7R Ammo E3 Vishay
92K2957
K 100V 2,7Nf ±20% X7R Ammo E3 Vishay 92K2957
K 100V 2,7NF ±20% X7R AMMO E3

K 100V 2,7NF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K272M10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272M10X7RH5UL2
Capacitors - Ceramic Capacitors K272M10X7RH5UL2
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K272M10X7RH5UL2-ND 92K2957 K272M10X7RH5UL2
Product Name Ceramic Capacitors K 100V 2,7Nf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details