Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GK5TL2

Description
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GK5TL2-ND
Ceramic Capacitors K272K20C0GK5TL2-ND
2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 2,7Nf ±10% C0G Reel E3 Vishay - 92K2943 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,7Nf ±10% C0G Reel E3 Vishay
92K2943
K 200V 2,7Nf ±10% C0G Reel E3 Vishay 92K2943
K 200V 2,7NF ±10% C0G REEL E3

K 200V 2,7NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K20C0GK5TL2-ND 92K2943
Product Name Ceramic Capacitors K 200V 2,7Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details