Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GH5TH5

Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GH5TH5-ND
Ceramic Capacitors K272K20C0GH5TH5-ND
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K272K20C0GH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272K20C0GH5TH5
Ceramic Capacitors K272K20C0GH5TH5
CAP CER 2700PF 100V C0G/NP0 RAD

CAP CER 2700PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 2,7Nf ± 10 % C0G Reel E3 Vishay - 92K2936 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ± 10 % C0G Reel E3 Vishay
92K2936
K 100V 2,7Nf ± 10 % C0G Reel E3 Vishay 92K2936
K 100V 2,7NF ± 10 % C0G REEL E3

K 100V 2,7NF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K20C0GH5TH5-ND K272K20C0GH5TH5 92K2936
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 2,7Nf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details