Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GF5TH5

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GF5TH5-ND
Ceramic Capacitors K272K20C0GF5TH5-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,7Nf ± 10 % C0G Reel E3 Vishay - 92K2930 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 10 % C0G Reel E3 Vishay
92K2930
K 50V 2,7Nf ± 10 % C0G Reel E3 Vishay 92K2930
K 50V 2,7NF ± 10 % C0G REEL E3

K 50V 2,7NF ± 10 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K272K20C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272K20C0GF5TH5
Ceramic Capacitors K272K20C0GF5TH5
CAP CER 2700PF 50V C0G/NP0 RAD

CAP CER 2700PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K272K20C0GF5TH5-ND 92K2930 K272K20C0GF5TH5
Product Name Ceramic Capacitors K 50V 2,7Nf ± 10 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details