Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GF53L2

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GF53L2-ND
Ceramic Capacitors K272K20C0GF53L2-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K272K20C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272K20C0GF53L2
Ceramic Capacitors K272K20C0GF53L2
CAP CER 2700PF 50V C0G/NP0 RAD

CAP CER 2700PF 50V C0G/NP0 RAD

Supplier's Site Datasheet
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay - 92K2935 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay
92K2935
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay 92K2935
K 50V 2,7NF ± 10 % C0G BULK E3

K 50V 2,7NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K20C0GF53L2-ND K272K20C0GF53L2 92K2935
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details