Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GF53H5

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GF53H5-ND
Ceramic Capacitors K272K20C0GF53H5-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay - 92K2934 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay
92K2934
K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay 92K2934
K 50V 2,7NF ± 10 % C0G BULK E3

K 50V 2,7NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K20C0GF53H5-ND 92K2934
Product Name Ceramic Capacitors K 50V 2,7Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details