Vishay Intertechnology, Inc. Ceramic Capacitors K272K15X7RL5UH5

Description
2700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K15X7RL5UH5-ND
Ceramic Capacitors K272K15X7RL5UH5-ND
2700pF ±10% 500V Ceramic Capacitor X7R Radial

2700pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 2,7Nf ±10% X7R Ammo E3 Vishay - 92K2928 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 2,7Nf ±10% X7R Ammo E3 Vishay
92K2928
K 500V 2,7Nf ±10% X7R Ammo E3 Vishay 92K2928
K 500V 2,7NF ±10% X7R AMMO E3

K 500V 2,7NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K272K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272K15X7RL5UH5
Capacitors - Ceramic Capacitors K272K15X7RL5UH5
CAP CER 2700PF 500V X7R RADIAL

CAP CER 2700PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K272K15X7RL5UH5-ND 92K2928 K272K15X7RL5UH5
Product Name Ceramic Capacitors K 500V 2,7Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details