Vishay Intertechnology, Inc. Ceramic Capacitors K272K15X7RL5TH5

Description
2700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K15X7RL5TH5-ND
Ceramic Capacitors K272K15X7RL5TH5-ND
2700pF ±10% 500V Ceramic Capacitor X7R Radial

2700pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272K15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272K15X7RL5TH5
Capacitors - Ceramic Capacitors K272K15X7RL5TH5
CAP CER 2700PF 500V X7R RADIAL

CAP CER 2700PF 500V X7R RADIAL

Supplier's Site
K 500V 2,7Nf ±10% X7R Reel E3 Vishay - 92K2927 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 2,7Nf ±10% X7R Reel E3 Vishay
92K2927
K 500V 2,7Nf ±10% X7R Reel E3 Vishay 92K2927
K 500V 2,7NF ±10% X7R REEL E3

K 500V 2,7NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K15X7RL5TH5-ND K272K15X7RL5TH5 92K2927
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 2,7Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details