Vishay Intertechnology, Inc. Ceramic Capacitors K272K10X7RH5UL2

Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K10X7RH5UL2-ND
Ceramic Capacitors K272K10X7RH5UL2-ND
2700pF ±10% 100V Ceramic Capacitor X7R Radial

2700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272K10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272K10X7RH5UL2
Capacitors - Ceramic Capacitors K272K10X7RH5UL2
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site
K 100V 2,7Nf ±10% X7R Ammo E3 Vishay - 92K2907 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ±10% X7R Ammo E3 Vishay
92K2907
K 100V 2,7Nf ±10% X7R Ammo E3 Vishay 92K2907
K 100V 2,7NF ±10% X7R AMMO E3

K 100V 2,7NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K10X7RH5UL2-ND K272K10X7RH5UL2 92K2907
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,7Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details