Vishay Intertechnology, Inc. Ceramic Capacitors K272J20C0GH5TL2

Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272J20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272J20C0GH5TL2-ND
Ceramic Capacitors K272J20C0GH5TL2-ND
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 2,7Nf ± 5 % C0G Reel E3 Vishay - 92K2887 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ± 5 % C0G Reel E3 Vishay
92K2887
K 100V 2,7Nf ± 5 % C0G Reel E3 Vishay 92K2887
K 100V 2,7NF ± 5 % C0G REEL E3

K 100V 2,7NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272J20C0GH5TL2-ND 92K2887
Product Name Ceramic Capacitors K 100V 2,7Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details