Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RL5UH5

Description
270pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RL5UH5-ND
Ceramic Capacitors K271M15X7RL5UH5-ND
270pF ±20% 500V Ceramic Capacitor X7R Radial

270pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M15X7RL5UH5
Capacitors - Ceramic Capacitors K271M15X7RL5UH5
CAP CER 270PF 500V X7R RADIAL

CAP CER 270PF 500V X7R RADIAL

Supplier's Site
K 500V 270Pf ±20% X7R Ammo E3 Vishay - 92K2877 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±20% X7R Ammo E3 Vishay
92K2877
K 500V 270Pf ±20% X7R Ammo E3 Vishay 92K2877
K 500V 270PF ±20% X7R AMMO E3

K 500V 270PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271M15X7RL5UH5-ND K271M15X7RL5UH5 92K2877
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 270Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details