Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RL5TH5

Description
270pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RL5TH5-ND
Ceramic Capacitors K271M15X7RL5TH5-ND
270pF ±20% 500V Ceramic Capacitor X7R Radial

270pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 270Pf ±20% X7R Reel E3 Vishay - 92K2876 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±20% X7R Reel E3 Vishay
92K2876
K 500V 270Pf ±20% X7R Reel E3 Vishay 92K2876
K 500V 270PF ±20% X7R REEL E3

K 500V 270PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K271M15X7RL5TH5-ND 92K2876
Product Name Ceramic Capacitors K 500V 270Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers