Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RK5TL2

Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RK5TL2-ND
Ceramic Capacitors K271M15X7RK5TL2-ND
270pF ±20% 200V Ceramic Capacitor X7R Radial

270pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M15X7RK5TL2
Capacitors - Ceramic Capacitors K271M15X7RK5TL2
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site
K 200V 270Pf ±20% X7R Reel E3 Vishay - 92K2871 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±20% X7R Reel E3 Vishay
92K2871
K 200V 270Pf ±20% X7R Reel E3 Vishay 92K2871
K 200V 270PF ±20% X7R REEL E3

K 200V 270PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271M15X7RK5TL2-ND K271M15X7RK5TL2 92K2871
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 270Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details