Vishay Intertechnology, Inc. Ceramic Capacitors K271M15X7RK53H5

Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M15X7RK53H5-ND
Ceramic Capacitors K271M15X7RK53H5-ND
270pF ±20% 200V Ceramic Capacitor X7R Radial

270pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M15X7RK53H5
Capacitors - Ceramic Capacitors K271M15X7RK53H5
CAP CER 270PF 200V X7R RADIAL

CAP CER 270PF 200V X7R RADIAL

Supplier's Site
K 200V 270Pf ±20% X7R Bulk E3 Vishay - 92K2874 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±20% X7R Bulk E3 Vishay
92K2874
K 200V 270Pf ±20% X7R Bulk E3 Vishay 92K2874
K 200V 270PF ±20% X7R BULK E3

K 200V 270PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271M15X7RK53H5-ND K271M15X7RK53H5 92K2874
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 270Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details