Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RL5UH5

Description
270pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RL5UH5-ND
Ceramic Capacitors K271K15X7RL5UH5-ND
270pF ±10% 500V Ceramic Capacitor X7R Radial

270pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 270Pf ±10% X7R Ammo E3 Vishay - 92K2844 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±10% X7R Ammo E3 Vishay
92K2844
K 500V 270Pf ±10% X7R Ammo E3 Vishay 92K2844
K 500V 270PF ±10% X7R AMMO E3

K 500V 270PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K271K15X7RL5UH5-ND 92K2844
Product Name Ceramic Capacitors K 500V 270Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers