Vishay Intertechnology, Inc. Ceramic Capacitors K271K15X7RL5TH5

Description
270pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15X7RL5TH5-ND
Ceramic Capacitors K271K15X7RL5TH5-ND
270pF ±10% 500V Ceramic Capacitor X7R Radial

270pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15X7RL5TH5
Capacitors - Ceramic Capacitors K271K15X7RL5TH5
CAP CER 270PF 500V X7R RADIAL

CAP CER 270PF 500V X7R RADIAL

Supplier's Site
K 500V 270Pf ±10% X7R Reel E3 Vishay - 92K2843 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±10% X7R Reel E3 Vishay
92K2843
K 500V 270Pf ±10% X7R Reel E3 Vishay 92K2843
K 500V 270PF ±10% X7R REEL E3

K 500V 270PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15X7RL5TH5-ND K271K15X7RL5TH5 92K2843
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 270Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details