Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GF5TL2

Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GF5TL2-ND
Ceramic Capacitors K271K15C0GF5TL2-ND
270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GF5TL2
Capacitors - Ceramic Capacitors K271K15C0GF5TL2
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 270Pf ± 10 % C0G Reel E3 Vishay - 92K2805 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 10 % C0G Reel E3 Vishay
92K2805
K 50V 270Pf ± 10 % C0G Reel E3 Vishay 92K2805
K 50V 270PF ± 10 % C0G REEL E3

K 50V 270PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271K15C0GF5TL2-ND K271K15C0GF5TL2 92K2805
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 270Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details