Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GL53H5

Description
270pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GL53H5-ND
Ceramic Capacitors K271J15C0GL53H5-ND
270pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 270Pf ±5% C0G Bulk E3 Vishay - 92K2779 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 270Pf ±5% C0G Bulk E3 Vishay
92K2779
K 500V 270Pf ±5% C0G Bulk E3 Vishay 92K2779
K 500V 270PF ±5% C0G BULK E3

K 500V 270PF ±5% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K271J15C0GL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271J15C0GL53H5
Ceramic Capacitors K271J15C0GL53H5
CAP CER 270PF 500V C0G/NP0 RAD

CAP CER 270PF 500V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K271J15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J15C0GL53H5
Capacitors - Ceramic Capacitors K271J15C0GL53H5
CAP CER 270PF 500V C0G/NP0 RAD

CAP CER 270PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271J15C0GL53H5-ND 92K2779 K271J15C0GL53H5 K271J15C0GL53H5
Product Name Ceramic Capacitors K 500V 270Pf ±5% C0G Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details