Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GK5UL2

Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GK5UL2-ND
Ceramic Capacitors K271J15C0GK5UL2-ND
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 270Pf ±5% C0G Ammo E3 Vishay - 92K2774 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±5% C0G Ammo E3 Vishay
92K2774
K 200V 270Pf ±5% C0G Ammo E3 Vishay 92K2774
K 200V 270PF ±5% C0G AMMO E3

K 200V 270PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J15C0GK5UL2
Capacitors - Ceramic Capacitors K271J15C0GK5UL2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K271J15C0GK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271J15C0GK5UL2
Ceramic Capacitors K271J15C0GK5UL2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271J15C0GK5UL2-ND 92K2774 K271J15C0GK5UL2 K271J15C0GK5UL2
Product Name Ceramic Capacitors K 200V 270Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers