Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GK53L2

Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GK53L2-ND
Ceramic Capacitors K271J15C0GK53L2-ND
270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K271J15C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271J15C0GK53L2
Ceramic Capacitors K271J15C0GK53L2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K271J15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J15C0GK53L2
Capacitors - Ceramic Capacitors K271J15C0GK53L2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271J15C0GK53L2-ND K271J15C0GK53L2 K271J15C0GK53L2
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details