Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GH53H5

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GH53H5-ND
Ceramic Capacitors K271J15C0GH53H5-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 270Pf ± 5 % C0G Bulk E3 Vishay - 92K2770 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ± 5 % C0G Bulk E3 Vishay
92K2770
K 100V 270Pf ± 5 % C0G Bulk E3 Vishay 92K2770
K 100V 270PF ± 5 % C0G BULK E3

K 100V 270PF ± 5 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271J15C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J15C0GH53H5
Capacitors - Ceramic Capacitors K271J15C0GH53H5
CAP CER 270PF 100V C0G/NP0 RAD

CAP CER 270PF 100V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K271J15C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271J15C0GH53H5
Ceramic Capacitors K271J15C0GH53H5
CAP CER 270PF 100V C0G/NP0 RAD

CAP CER 270PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271J15C0GH53H5-ND 92K2770 K271J15C0GH53H5 K271J15C0GH53H5
Product Name Ceramic Capacitors K 100V 270Pf ± 5 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details