Vishay Intertechnology, Inc. Ceramic Capacitors K271J15C0GF5UH5

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J15C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J15C0GF5UH5-ND
Ceramic Capacitors K271J15C0GF5UH5-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K271J15C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271J15C0GF5UH5
Capacitors - Ceramic Capacitors K271J15C0GF5UH5
CAP CER 270PF 50V C0G/NP0 RADIAL

CAP CER 270PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 270Pf ± 5 % C0G Ammo E3 Vishay - 92K2762 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ± 5 % C0G Ammo E3 Vishay
92K2762
K 50V 270Pf ± 5 % C0G Ammo E3 Vishay 92K2762
K 50V 270PF ± 5 % C0G AMMO E3

K 50V 270PF ± 5 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K271J15C0GF5UH5-ND K271J15C0GF5UH5 92K2762
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 270Pf ± 5 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details