Vishay Intertechnology, Inc. Ceramic Capacitors K271J10C0GF5UH5

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271J10C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271J10C0GF5UH5-ND
Ceramic Capacitors K271J10C0GF5UH5-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 270Pf ±5% C0G Ammo E3 Vishay - 92K2751 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ±5% C0G Ammo E3 Vishay
92K2751
K 50V 270Pf ±5% C0G Ammo E3 Vishay 92K2751
K 50V 270PF ±5% C0G AMMO E3

K 50V 270PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K271J10C0GF5UH5-ND 92K2751
Product Name Ceramic Capacitors K 50V 270Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers