Vishay Intertechnology, Inc. Ceramic Capacitors K270K15C0GF5UH5

Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K15C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K15C0GF5UH5-ND
Ceramic Capacitors K270K15C0GF5UH5-ND
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay - 92K2737 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay
92K2737
K 50V 27Pf ± 10 % C0G Ammo E3 Vishay 92K2737
K 50V 27PF ± 10 % C0G AMMO E3

K 50V 27PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K270K15C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270K15C0GF5UH5
Capacitors - Ceramic Capacitors K270K15C0GF5UH5
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K270K15C0GF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K270K15C0GF5UH5
Ceramic Capacitors K270K15C0GF5UH5
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K270K15C0GF5UH5-ND 92K2737 K270K15C0GF5UH5 K270K15C0GF5UH5
Product Name Ceramic Capacitors K 50V 27Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details