Vishay Intertechnology, Inc. Ceramic Capacitors K270K15C0GF5TL2

Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K15C0GF5TL2-ND
Ceramic Capacitors K270K15C0GF5TL2-ND
27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 27Pf ± 10 % C0G Reel E3 Vishay - 92K2736 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Pf ± 10 % C0G Reel E3 Vishay
92K2736
K 50V 27Pf ± 10 % C0G Reel E3 Vishay 92K2736
K 50V 27PF ± 10 % C0G REEL E3

K 50V 27PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K270K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270K15C0GF5TL2
Capacitors - Ceramic Capacitors K270K15C0GF5TL2
CAP CER 27PF 50V C0G/NP0 RADIAL

CAP CER 27PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K270K15C0GF5TL2-ND 92K2736 K270K15C0GF5TL2
Product Name Ceramic Capacitors K 50V 27Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers