Vishay Intertechnology, Inc. Ceramic Capacitors K270K10C0GH5UL2

Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270K10C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270K10C0GH5UL2-ND
Ceramic Capacitors K270K10C0GH5UL2-ND
27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K270K10C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270K10C0GH5UL2
Capacitors - Ceramic Capacitors K270K10C0GH5UL2
CAP CER 27PF 100V C0G/NP0 RADIAL

CAP CER 27PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 27Pf ±10% C0G Ammo E3 Vishay - 92K2732 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Pf ±10% C0G Ammo E3 Vishay
92K2732
K 100V 27Pf ±10% C0G Ammo E3 Vishay 92K2732
K 100V 27PF ±10% C0G AMMO E3

K 100V 27PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K270K10C0GH5UL2-ND K270K10C0GH5UL2 92K2732
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 27Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details