Vishay Intertechnology, Inc. Ceramic Capacitors K270J15C0GH5UL2

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K270J15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K270J15C0GH5UL2-ND
Ceramic Capacitors K270J15C0GH5UL2-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K270J15C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K270J15C0GH5UL2
Capacitors - Ceramic Capacitors K270J15C0GH5UL2
CAP CER 27PF 100V C0G/NP0 RADIAL

CAP CER 27PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 27Pf ± 5 % C0G Ammo E3 Vishay - 92K2721 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Pf ± 5 % C0G Ammo E3 Vishay
92K2721
K 100V 27Pf ± 5 % C0G Ammo E3 Vishay 92K2721
K 100V 27PF ± 5 % C0G AMMO E3

K 100V 27PF ± 5 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K270J15C0GH5UL2-ND K270J15C0GH5UL2 92K2721
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 27Pf ± 5 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers