Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors K270J15C0GF5TL2

Description
Capacitor;Ceramic;Ca p 27 pF
Request a Quote Datasheet
Description
Capacitor;Ceramic;Ca p 27 pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8523337 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8523337
MLCCs - Multilayer Ceramic Capacitors 8523337
Capacitor;Ceramic;Ca p 27 pF

Capacitor;Ceramic;Cap 27 pF

Supplier's Site
Ceramic Capacitors - BC1006CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1006CT-ND
Ceramic Capacitors BC1006CT-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1006TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1006TR-ND
Ceramic Capacitors BC1006TR-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
27pF 50V Capacitor
60-K270J15C0GF5TL2
27pF 50V Capacitor 60-K270J15C0GF5TL2
27pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K270J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TL2 can be used for catalog matching and distributor lookup.

27pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K270J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K270J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP 27PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122950 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 27PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122950
CAPACITOR; CERAMIC; CAP 27PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122950
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1043 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1043
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1043
CERAMIC CAPACITOR 27PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7711 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7711
Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7711
CERAMIC CAPACITOR 27PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8523337 BC1006CT-ND 60-K270J15C0GF5TL2 70122950 95C1043
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 27pF 50V Capacitor CAPACITOR; CERAMIC; CAP 27PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM Ceramic Capacitor 27Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details