0.22µF ±20% 50V Ceramic Capacitor X7R Radial
K 50V 220NF ± 20 % X7R AMMO E3
CAP CER 0.22UF 50V X7R RADIAL
CAP CER 0.22UF 50V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K224M20X7RF5UL2-ND | 92K2688 | K224M20X7RF5UL2 | K224M20X7RF5UL2 |
| Product Name | Ceramic Capacitors | K 50V 220Nf ± 20 % X7R Ammo E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |